DIODES Incorporated Repetitive Peak Reverse Voltage Diodes Inc. S8MC-13.

Description
Repetitive Peak Reverse Voltage:1kV; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:985mV; Reverse Recovery Time:2.7µs; Forward Surge Current:200A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
Repetitive Peak Reverse Voltage:1kV; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:985mV; Reverse Recovery Time:2.7µs; Forward Surge Current:200A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Repetitive Peak Reverse Voltage Diodes Inc. - 61AC2184 - Newark, An Avnet Company
Chicago, IL, United States
Repetitive Peak Reverse Voltage Diodes Inc.
61AC2184
Repetitive Peak Reverse Voltage Diodes Inc. 61AC2184
Repetitive Peak Reverse Voltage:1kV; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:985mV; Reverse Recovery Time:2.7µs; Forward Surge Current:200A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Repetitive Peak Reverse Voltage:1kV; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:985mV; Reverse Recovery Time:2.7µs; Forward Surge Current:200A; Operating Temperature Max:150°C; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61AC2184
Product Name Repetitive Peak Reverse Voltage Diodes Inc.
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details