Win Source Part Number: 1282760-S2KA-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Cut Tape (CT),
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: S2KADITR,S2KA13,S2KA
DIODE GEN PURP 800V 1.5A SMA Product overview: S2KA-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S2KA-13 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 1.5A SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1282760-S2KA-13 | 280-S2KA-13 | S2KA-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 800V 1.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Cut Tape (CT) |