DIODES Incorporated Oscillators - S2619-75.0000(T) S2619-75.0000(T)

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 892934-S2619-75.0000 (T) Series: S2 Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: S2619 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 892934-S2619-75.0000 (T) Series: S2 Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: S2619 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - S2619-75.0000(T) - 892934-S2619-75.0000(T) - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - S2619-75.0000(T)
892934-S2619-75.0000(T)
Oscillators - S2619-75.0000(T) 892934-S2619-75.0000(T)
Manufacturer: Diodes Incorporated Win Source Part Number: 892934-S2619-75.0000 (T) Series: S2 Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: S2619 Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 892934-S2619-75.0000(T)
Series: S2
Features: XO (Standard) - Oscillator
Package: Reel - TR
Family Name: S2619
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 892934-S2619-75.0000(T)
Product Name Oscillators - S2619-75.0000(T)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S73305-24.000-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAA16M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details