DIODE GP 1KV 1A POWERDI123 Product overview: S1MSP1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MSP1-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1127015-S1MSP1-7
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 1.2 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Base Product Number: S1M
Product Status: Obsolete
DIODE GP 1KV 1A POWERDI123
Rectifiers Standard Recovery Rectifier
RECTIFIER, SINGLE, 1KV, 1A, POWERDI123; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-S1MSP1-7 | 1127015-S1MSP1-7 | S1MSP1-7 | S1MSP1-7 | 12AC2488 |
| Product Name | 1KV 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 1Kv, 1A, Powerdi123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. |
| Package | Tape & Reel (TR) | PowerDI123 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts |