Win Source Part Number: 1282719-S1JB-13
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Reverse Recovery Time (trr): 3 µs
Current - Reverse Leakage @ Vr: 5 µA @ 600 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: 1N4005WDI,S1JBDITR,S
Base Product Number: S1J
RoHS Status: RoHS non-compliant
DIODE GEN PURP 600V 1A SMB Product overview: S1JB-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1JB-13 can be used for catalog matching and distributor lookup.
Diode Standard 600V 1A Surface Mount SMB
DIODE GEN PURP 600V 1A SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1282719-S1JB-13 | 280-S1JB-13 | S1JBDITR-ND | S1JB-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 600 volts | |||
| IR | 0.0050 mA |