DIODES Incorporated 100V 1A Diode and Rectifier S1B-13

Description
DIODE GEN PURP 100V 1A SMA Product overview: S1B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 1A SMA Product overview: S1B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1B-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1A Diode and Rectifier - 280-S1B-13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-S1B-13
100V 1A Diode and Rectifier 280-S1B-13
DIODE GEN PURP 100V 1A SMA Product overview: S1B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1B-13 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 1A SMA Product overview: S1B-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1B-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1B-13 - 892801-S1B-13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1B-13
892801-S1B-13
Diodes, Rectifiers - Single - S1B-13 892801-S1B-13
Manufacturer: Diodes Incorporated Win Source Part Number: 892801-S1B-13 Features: Diode Standard 100 V 1A Surface Mount SMA Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: S1B Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S1BDIDKR, S1BDITR, S1BT, S1BCT-ND, S1BTR-ND, S1BTR, S1BCT, S1B13, S1BDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 892801-S1B-13
Features: Diode Standard 100 V 1A Surface Mount SMA
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: S1B
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S1BDIDKR, S1BDITR, S1BT, S1BCT-ND, S1BTR-ND, S1BTR, S1BCT, S1B13, S1BDICT

Buy Now Datasheet
Single Diodes - S1BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1BDITR-ND
Single Diodes S1BDITR-ND
Diode Standard 100V 1A Surface Mount SMA

Diode Standard 100V 1A Surface Mount SMA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1B-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1B-13
Discrete Semiconductor Products - Diodes - Rectifiers S1B-13
DIODE GEN PURP 100V 1A SMA

DIODE GEN PURP 100V 1A SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-S1B-13 892801-S1B-13 S1BDITR-ND S1B-13
Product Name 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - S1B-13 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1PS66SB82,115 - Rochester Electronics
Specs
Diode Applications Mixer
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type LLD - Model: KP923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(L)
IO 5 amps
VRRM 200 volts
View Details
High Voltage Power Rectifiers - HRS4KW24KA-6 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 15000 mA
trr 2000 ns
View Details