Manufacturer: Diodes Incorporated
Win Source Part Number: 185425-S1AB
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Step Recovery Diodes |
| Product Number | 185425-S1AB | S1AB |
| Product Name | Diodes, Rectifiers - Single - S1AB | Integrated Circuits (ICs) - Diodes - Diodes - Fast Recovery Rectifiers |
| Diode Type | Standard | |
| VF | 1.1 volts | |
| VR | 50 volts | |
| IR | 0.0050 mA |