Win Source Part Number: 1284913-S1803E-10.00
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix™ S1803
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 10 MHz
Function: Standby (Power Down)
Output: LVCMOS, HCMOS, TTL
Frequency Stability: ±50ppm
Current - Supply (Max): 15mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: S1803
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1284913-S1803E-10.0000(T) |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency | 10 MHz |