DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators S1803A-80.0000

Description
Win Source Part Number: 1284906-S1803A-80.00 00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix™ S1803 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 80 MHz Function: Standby (Power Down) Output: LVCMOS, HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: S1803
Request a Quote Datasheet
Description
Win Source Part Number: 1284906-S1803A-80.00 00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix™ S1803 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 80 MHz Function: Standby (Power Down) Output: LVCMOS, HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: S1803
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284906-S1803A-80.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284906-S1803A-80.0000
Crystals, Oscillators, Resonators - Oscillators 1284906-S1803A-80.0000
Win Source Part Number: 1284906-S1803A-80.00 00 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix™ S1803 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.045" (1.15mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 80 MHz Function: Standby (Power Down) Output: LVCMOS, HCMOS, TTL Frequency Stability: ±25ppm Current - Supply (Max): 40mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: S1803

Win Source Part Number: 1284906-S1803A-80.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix™ S1803
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.045" (1.15mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 80 MHz
Function: Standby (Power Down)
Output: LVCMOS, HCMOS, TTL
Frequency Stability: ±25ppm
Current - Supply (Max): 40mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.295" L x 0.197" W (7.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: S1803

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284906-S1803A-80.0000
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC259-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1366503-SIT1602BI-82-33E-74.175824 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 74.18 MHz
View Details
2 suppliers
Programmable Timers and Oscillators - AM9513ADIB - Quarktwin Technology Ltd.
Specs
Oscillator Type Timer Control
Package / Form Factor 40-CDIP (0.600\", 15.24mm)
Features / Standards RoHS
View Details