Win Source Part Number: 1284914-S1750C-33.33
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix™ S1750
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.069" (1.75mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 33.333 MHz
Function: Enable/Disable
Output: HCMOS, TTL
Frequency Stability: ±100ppm
Current - Supply (Max): 35mA
Voltage - Supply: 5V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.283" L x 0.205" W (7.20mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: S1750C
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1284914-S1750C-33.3330(T) |
| Product Name | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency | 33.33 MHz |