Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995828-S1750B-20.000
Length: 7 mm
Mounting: SMD (SMT)
Frequency: 20 MHz
Frequency Stability: 50 ppm
Load Capacitance: 50 pF
Number of Pins: 4
Categories: OEM Parts( S )
Case / Package: CSMD
Alternative Parts (Cross-Reference): S1750B-20.0000S1750B
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 5 mm
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995828-S1750B-20.0000 |
| Product Name | OEM Parts - OEM Parts ( S ) - S1750B-20.0000 |