Win Source Part Number: 1284922-S1700C-20.00
Category: Crystals, Oscillators, Resonators>Oscillato
Series: SaRonix™ S1700
Type: XO (Standard)
Package: Bulk
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 20 MHz
Function: Enable/Disable
Output: CMOS, TTL
Frequency Stability: ±100ppm
Current - Supply (Max): 15mA
Voltage - Supply: 5V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: Q4552564T
20MHz XO (Standard) CMOS, TTL Oscillator 5V Enable/Disable 4-SMD, No Lead
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 1284922-S1700C-20.0000 | S1700C-20.0000-ND |
| Product Name | Crystals, Oscillators, Resonators - Oscillators | Oscillators |
| Oscillator Type | XO; XO (Standard) | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead |
| Frequency | 20 MHz | |
| Frequency Stability | 100 ppm | 100 ppm |