DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators S1633E-33.3333

Description
Win Source Part Number: 1284945-S1633E-33.33 33 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ FD Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 33.3333 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 15mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: S1633E
Request a Quote Datasheet
Description
Win Source Part Number: 1284945-S1633E-33.33 33 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ FD Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 33.3333 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 15mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: S1633E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1284945-S1633E-33.3333 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284945-S1633E-33.3333
Crystals, Oscillators, Resonators - Oscillators 1284945-S1633E-33.3333
Win Source Part Number: 1284945-S1633E-33.33 33 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ FD Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.051" (1.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 33.3333 MHz Function: Enable/Disable Output: LVCMOS, LVTTL Frequency Stability: ±50ppm Current - Supply (Max): 15mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: S1633E

Win Source Part Number: 1284945-S1633E-33.3333
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ FD
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.051" (1.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 33.3333 MHz
Function: Enable/Disable
Output: LVCMOS, LVTTL
Frequency Stability: ±50ppm
Current - Supply (Max): 15mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: S1633E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1284945-S1633E-33.3333
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 33.33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2V013FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-1025+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Programmable Timers and Oscillators - TLC555CD - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details