DIODES Incorporated Oscillators - S1614A-25.0000(T) S1614A-25.0000(T)

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 892791-S1614A-25.000 0(T) Series: S1 Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: S1614A Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 892791-S1614A-25.000 0(T) Series: S1 Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: S1614A Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - S1614A-25.0000(T) - 892791-S1614A-25.0000(T) - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - S1614A-25.0000(T)
892791-S1614A-25.0000(T)
Oscillators - S1614A-25.0000(T) 892791-S1614A-25.0000(T)
Manufacturer: Diodes Incorporated Win Source Part Number: 892791-S1614A-25.000 0(T) Series: S1 Features: XO (Standard) - Oscillator Package: Reel - TR Family Name: S1614A Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 892791-S1614A-25.0000(T)
Series: S1
Features: XO (Standard) - Oscillator
Package: Reel - TR
Family Name: S1614A
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 892791-S1614A-25.0000(T)
Product Name Oscillators - S1614A-25.0000(T)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-200197-MCSO-B8MHZJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2XF23FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details