DIODES Incorporated Crystals, Oscillators, Resonators - Oscillators RX5362F002

Description
Win Source Part Number: 1152284-RX5362F002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ RX Package: Tape & Reel (TR) Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: RX5362F002DI Base Product Number: RX5362
Request a Quote
Description
Win Source Part Number: 1152284-RX5362F002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ RX Package: Tape & Reel (TR) Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: RX5362F002DI Base Product Number: RX5362
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1152284-RX5362F002 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1152284-RX5362F002
Crystals, Oscillators, Resonators - Oscillators 1152284-RX5362F002
Win Source Part Number: 1152284-RX5362F002 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ RX Package: Tape & Reel (TR) Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: RX5362F002DI Base Product Number: RX5362

Win Source Part Number: 1152284-RX5362F002
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ RX
Package: Tape & Reel (TR)
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: RX5362F002DI
Base Product Number: RX5362

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1152284-RX5362F002
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1329072-531AC000310DGR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 0.3100 MHz
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details