Manufacturer: Diodes Incorporated
Win Source Part Number: 932432-RS1MSP1-7
Features: Diode Standard 1000 V 1A Surface Mount PowerDI™ 123
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: POWERDI®123
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS1M
Categories: Discrete Semiconductor Products
Case / Package: PowerDI™ 123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE GP 1KV 1A POWERDI123 Product overview: RS1MSP1-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1MSP1-7 can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 1KV, 1A, POWERDI123; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GP 1KV 1A POWERDI123
Rectifiers Fast Recovery Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 932432-RS1MSP1-7 | 280-RS1MSP1-7 | 12AC2388 | RS1MSP1-7 | RS1MSP1-7 |
| Product Name | Diodes, Rectifiers - Single - RS1MSP1-7 | 1KV 1A Diode and Rectifier | Rectifier, Single, 1Kv, 1A, Powerdi123; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 1000 V 1A Surface Mount PowerDI™ 123 | ||||
| Package | Tape & Reel (TR) | PowerDI123 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) |