BRIDGE RECT 1PHASE 200V 3A DBF
Bridge Rectifier Single Phase Standard 200V Surface Mount DBF
BRIDGE RECTIFIER DBF T&R 3K
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 31-RDBF32-13CT-ND | RDBF32-13 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |