Bridge Rectifier Single Phase Standard 1kV Surface Mount DBF
BRIDGE RECT 1PHASE 1KV 2.5A DBF Product overview: RDBF2510-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2.5A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RDBF2510-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 891547-RDBF2510-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount DBF
Package: 4-SMD, Flat Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: RDBF2510
Categories: Discrete Semiconductor Products
Case / Package: DBF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RDBF2510-13DIDKR, RDBF2510-13DITR, RDBF2510-13DICT
BRIDGE RECT 1PHASE 1KV 2.5A DBF
Bridge Rectifiers Bridge Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RDBF2510-13DITR-ND | 299-RDBF2510-13 | 891547-RDBF2510-13 | RDBF2510-13 | RDBF2510-13 |
| Product Name | Bridge Rectifiers | 1KV 2.5A Diode and Rectifier | Bridge Rectifiers - RDBF2510-13 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-SMD, Flat Leads | Tape & Reel (TR) | DBF-4 | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |