Bridge Rectifier Single Phase Standard 1kV Surface Mount 4-SOPA
Manufacturer: Diodes Incorporated
Win Source Part Number: 891160-RABF210-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-SOPA
Package: 4-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: RABF210
Categories: Discrete Semiconductor Products
Case / Package: 4-SOPA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RABF210-13DICT, RABF210-13DITR, RABF210-13DIDKR
BRIDGE RECT 1PHASE 1KV 2A 4SOPA Product overview: RABF210-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RABF210-13 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 1KV 2A 4SOPA
BRIDGE RECT 1PHASE 1KV 2A 4SOPA
Bridge Rectifiers Bridge Rectifier ABF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | RABF210-13DITR-ND | 891160-RABF210-13 | 299-RABF210-13 | RABF210-13 | RABF210-13 | RABF210-13 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - RABF210-13 | 1KV 2A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | SOPA-4 | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Bridge Rectifier Single Phase Standard 1 kV Surface Mount 4-SOPA |