DIODES Incorporated 15V Zener Diode QZX363C15-7-F

Description
DIODE ZENER ARRAY 15V SOT363 Product overview: QZX363C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-QZX363C15-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 15V SOT363 Product overview: QZX363C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-QZX363C15-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V Zener Diode
295-QZX363C15-7-F
15V Zener Diode 295-QZX363C15-7-F
DIODE ZENER ARRAY 15V SOT363 Product overview: QZX363C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-QZX363C15-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 15V SOT363 Product overview: QZX363C15-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-QZX363C15-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - QZX363C15-7-F - 1091127-QZX363C15-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - QZX363C15-7-F
1091127-QZX363C15-7-F
Diodes - Zener - Arrays - QZX363C15-7-F 1091127-QZX363C15-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1091127-QZX363C15-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Configuration: 2 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1091127-QZX363C15-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Configuration: 2 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - QZX363C15-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
QZX363C15-7-F
Discrete Semiconductor Products - Diodes - Zener QZX363C15-7-F
DIODE ZENER ARRAY 15V SOT363

DIODE ZENER ARRAY 15V SOT363

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
QZX363C15-7-F
Zener Diodes QZX363C15-7-F
Zener Diodes 200MW 15V

Zener Diodes 200MW 15V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 295-QZX363C15-7-F 1091127-QZX363C15-7-F QZX363C15-7-F QZX363C15-7-F
Product Name 15V Zener Diode Diodes - Zener - Arrays - QZX363C15-7-F Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOT363; SOT-363 SOT363; SOT-363 SOT-363
RoHS Compliant RoHS
VZ 15 volts 15 volts
ZZT 30 ohms 30 ohms
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Diode Arrays - BAW56S/ZLX-ND - DigiKey
Specs
Arrangement Common Anode
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TS862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details