Win Source Part Number: 1367025-QSG0115UDJ-7
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-963
Supplier Device Package: SOT-963
Base Product Number: QSG0115
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 15 V
Voltage - Forward (Vf) (Max) @ If: 400 mV @ 10 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 15 µA @ 10 V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Diode Array 2 Pair Common Cathode Schottky 15V 100mA Surface Mount SOT-963
Diode Array 2 Pair Common Cathode Schottky 15V 100mA Surface Mount SOT-963
Diode Array 2 Pair Common Cathode Schottky 15V 100mA Surface Mount SOT-963
DIODE ARR SCHOT 15V 100MA SOT963 Product overview: QSG0115UDJ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-QSG0115UDJ-7 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 15V 100MA SOT963
DIODE ARRAY SCHOTTKY 15V SOT963
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 1367025-QSG0115UDJ-7 | 31-QSG0115UDJ-7CT-ND | 286-QSG0115UDJ-7 | QSG0115UDJ-7 | QSG0115UDJ-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays | 15V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky | Schottky | |||
| VF | 0.4000 volts | 0.4000 volts | 0.4000 volts | ||
| VR | 15 volts | 15 volts | |||
| IR | 0.0150 mA | 0.0150 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |