DIODES Incorporated TVS Diodes QSBT40-7

Description
Clamp Ipp Tvs Diode Surface Mount SOT-363
Request a Quote Datasheet
Description
Clamp Ipp Tvs Diode Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - QSBT40DITR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
QSBT40DITR-ND
TVS Diodes QSBT40DITR-ND
Clamp Ipp Tvs Diode Surface Mount SOT-363

Clamp Ipp Tvs Diode Surface Mount SOT-363

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-QSBT40-7
TVS Protection Diode 144-QSBT40-7
TVS DIODE 30VWM SOT363 Product overview: QSBT40-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-QSBT40-7 can be used for catalog matching and distributor lookup.

TVS DIODE 30VWM SOT363 Product overview: QSBT40-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-QSBT40-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1324980-QSBT40-7 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1324980-QSBT40-7
Circuit Protection - TVS - Diodes 1324980-QSBT40-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324980-QSBT40-7 Category: Circuit Protection>TVS - Diodes Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Standard Package: 3,000 Mounting: Surface Mount Unidirectional Channels: 4 Voltage - Reverse Standoff (Typ): 30V Power Line Protection: No Capacitance @ Frequency: 10pF @ 1MHz Supplier Device Package: SOT-363 Temperature Range - Operating: -55°C ~ 125°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: QSBT40DICT,QSBT407,Q SBT40DITR,QSBT40 Base Product Number: QSBT40 RoHS Status: RoHS non-compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324980-QSBT40-7
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 30V
Power Line Protection: No
Capacitance @ Frequency: 10pF @ 1MHz
Supplier Device Package: SOT-363
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: QSBT40DICT,QSBT407,QSBT40DITR,QSBT40
Base Product Number: QSBT40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - QSBT40-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
QSBT40-7
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes QSBT40-7
TVS DIODE 30VWM SOT363

TVS DIODE 30VWM SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number QSBT40DITR-ND 144-QSBT40-7 1324980-QSBT40-7 QSBT40-7
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Unlock Full Specs
to access all available technical data