DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A9963SE PT8A9963SE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090553-PT8A9963SE Technology: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3.3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090553-PT8A9963SE Technology: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3.3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A9963SE - 1090553-PT8A9963SE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A9963SE
1090553-PT8A9963SE
PMIC - PMIC - Motor Drivers, Controllers - PT8A9963SE 1090553-PT8A9963SE
Manufacturer: Diodes Incorporated Win Source Part Number: 1090553-PT8A9963SE Technology: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3.3 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1090553-PT8A9963SE
Technology: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 3.3 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
SOIC Motor Driver IC - 744-PT8A9963SE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Motor Driver IC
744-PT8A9963SE
SOIC Motor Driver IC 744-PT8A9963SE
Motor Controller 20-Pin SOIC W Product overview: PT8A9963SE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A9963SE can be used for catalog matching and distributor lookup.

Motor Controller 20-Pin SOIC W Product overview: PT8A9963SE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A9963SE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - PT8A9963SE - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
PT8A9963SE
PMIC - Motor Drivers, Controllers PT8A9963SE
IC MOTOR DRIVER 3.3V-6V

IC MOTOR DRIVER 3.3V-6V

Supplier's Site Datasheet
Motor Drivers, Controllers - PT8A9963SE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
PT8A9963SE
Motor Drivers, Controllers PT8A9963SE
Motor Driver CMOS 20-PDIP

Motor Driver CMOS 20-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 1090553-PT8A9963SE 744-PT8A9963SE PT8A9963SE PT8A9963SE
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A9963SE SOIC Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Universal ESC for Sensored BLDC Motor - S17-112503H - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details
Motor Drivers, Controllers - 448-IM523L6AXKMA1-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; 24-PowerDIP Module, Offset Leads
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers