DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A9963PE PT8A9963PE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 766409-PT8A9963PE Operating Temperature Range: 0°C ~ 70°C (TA) Technology: CMOS Operating Supply Voltage: 3.3 V ~ 6 V Function: Controller - Commutation, Direction Management Part Status: Obsolete(EOL) Family Name: PT8A9963P Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): NJU#39610D2; TB6575FNG(O,C,8,EL; LM628N-6; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 766409-PT8A9963PE Operating Temperature Range: 0°C ~ 70°C (TA) Technology: CMOS Operating Supply Voltage: 3.3 V ~ 6 V Function: Controller - Commutation, Direction Management Part Status: Obsolete(EOL) Family Name: PT8A9963P Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): NJU#39610D2; TB6575FNG(O,C,8,EL; LM628N-6; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A9963PE - 766409-PT8A9963PE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A9963PE
766409-PT8A9963PE
PMIC - PMIC - Motor Drivers, Controllers - PT8A9963PE 766409-PT8A9963PE
Manufacturer: Diodes Incorporated Win Source Part Number: 766409-PT8A9963PE Operating Temperature Range: 0°C ~ 70°C (TA) Technology: CMOS Operating Supply Voltage: 3.3 V ~ 6 V Function: Controller - Commutation, Direction Management Part Status: Obsolete(EOL) Family Name: PT8A9963P Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): NJU#39610D2; TB6575FNG(O,C,8,EL; LM628N-6; ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 766409-PT8A9963PE
Operating Temperature Range: 0°C ~ 70°C (TA)
Technology: CMOS
Operating Supply Voltage: 3.3 V ~ 6 V
Function: Controller - Commutation, Direction Management
Part Status: Obsolete(EOL)
Family Name: PT8A9963P
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): NJU#39610D2; TB6575FNG(O,C,8,EL; LM628N-6;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-PT8A9963PE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-PT8A9963PE
Motor Driver IC 744-PT8A9963PE
Motor Controller 20-Pin PDIP Product overview: PT8A9963PE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A9963PE can be used for catalog matching and distributor lookup.

Motor Controller 20-Pin PDIP Product overview: PT8A9963PE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A9963PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - PT8A9963PE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
PT8A9963PE
Motor Drivers, Controllers PT8A9963PE
Motor Driver CMOS 20-PDIP

Motor Driver CMOS 20-PDIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - PT8A9963PE - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
PT8A9963PE
PMIC - Motor Drivers, Controllers PT8A9963PE
IC MOTOR DRIVER 3.3V-6V

IC MOTOR DRIVER 3.3V-6V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 766409-PT8A9963PE 744-PT8A9963PE PT8A9963PE PT8A9963PE
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A9963PE Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data