Motor Controller 16-Pin PDIP Product overview: PT8A995PE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A995PE can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 766408-PT8A995PE
Operating Temperature Range: 0°C ~ 70°C (TA)
Technology: CMOS
Operating Supply Voltage: 3.3 V ~ 6 V
Function: Controller - Commutation, Direction Management
Part Status: Obsolete(EOL)
Family Name: PT8A995PE
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): NJU#39610D2; LM628N-6; LM629N-8;
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Motor Driver CMOS 16-PDIP
IC MOTOR DRIVER 3.3V-6V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-PT8A995PE | 766408-PT8A995PE | PT8A995PE | PT8A995PE |
| Product Name | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - PT8A995PE | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |