DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A991APE PT8A991APE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090551-PT8A991APE Technology: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1090551-PT8A991APE Technology: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A991APE - 1090551-PT8A991APE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A991APE
1090551-PT8A991APE
PMIC - PMIC - Motor Drivers, Controllers - PT8A991APE 1090551-PT8A991APE
Manufacturer: Diodes Incorporated Win Source Part Number: 1090551-PT8A991APE Technology: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1090551-PT8A991APE
Technology: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-PT8A991APE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-PT8A991APE
Motor Driver IC 744-PT8A991APE
IC CTLR HOME APPLIANCE RC Product overview: PT8A991APE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A991APE can be used for catalog matching and distributor lookup.

IC CTLR HOME APPLIANCE RC Product overview: PT8A991APE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A991APE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - PT8A991APE - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
PT8A991APE
PMIC - Motor Drivers, Controllers PT8A991APE
IC MOTOR DRIVER 3V-5.5V

IC MOTOR DRIVER 3V-5.5V

Supplier's Site Datasheet
Motor Drivers, Controllers - PT8A991APE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
PT8A991APE
Motor Drivers, Controllers PT8A991APE
Motor Driver CMOS 22-PDIP

Motor Driver CMOS 22-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 1090551-PT8A991APE 744-PT8A991APE PT8A991APE PT8A991APE
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A991APE Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MECHATROLINK-III SERVOPACKs - SGD7S-1R6A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
Pwm Controller, 100Khz, 26V, Dip-8; Input Voltage Infineon - 17AC9889 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
AC Input 10 to 26 volts
DC Input 10 to 26 volts
View Details
G7 Three-Level AC Drive (VFD), 480V 3-Phase, 40 HP - CIMR-G7U40221 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
2 suppliers