DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A990AP PT8A990AP

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283478-PT8A990AP Technology: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283478-PT8A990AP Technology: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A990AP - 283478-PT8A990AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A990AP
283478-PT8A990AP
PMIC - PMIC - Motor Drivers, Controllers - PT8A990AP 283478-PT8A990AP
Manufacturer: Diodes Incorporated Win Source Part Number: 283478-PT8A990AP Technology: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 283478-PT8A990AP
Technology: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 283478-PT8A990AP
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A990AP
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller - A-81x - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Product Multi-Axis
Axes 1.0 to 4.0
Motor / System Voice Coil; DC Motors, 3-phase Brushless Motor
View Details