DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A978BP PT8A978BP

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283473-PT8A978BP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 2.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283473-PT8A978BP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 2.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A978BP - 283473-PT8A978BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A978BP
283473-PT8A978BP
PMIC - PMIC - Motor Drivers, Controllers - PT8A978BP 283473-PT8A978BP
Manufacturer: Diodes Incorporated Win Source Part Number: 283473-PT8A978BP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 2.5 V to 5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 283473-PT8A978BP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 40°C (TA)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 2.5 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Motor Driver IC - 744-PT8A978BP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-PT8A978BP
Motor Driver IC 744-PT8A978BP
IC CTLR HOME APPLIANCE RC Product overview: PT8A978BP from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A978BP can be used for catalog matching and distributor lookup.

IC CTLR HOME APPLIANCE RC Product overview: PT8A978BP from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A978BP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 283473-PT8A978BP 744-PT8A978BP
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A978BP Motor Driver IC
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products