Manufacturer: Diodes Incorporated
Win Source Part Number: 792697-PT8A978BLWE
Operating Temperature Range: -10°C ~ 40°C (TA)
Operating Supply Voltage: 2 V ~ 5 V
Function: Controller - Commutation, Direction Management
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 2V-5V 16SOIC Product overview: PT8A978BLWE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A978BLWE can be used for catalog matching and distributor lookup.
Motor Driver 16-SOIC
IC MOTOR DRIVER 2V-5V 16SOIC
IC MOTOR DRIVER 2V-5V 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 792697-PT8A978BLWE | 744-PT8A978BLWE | PT8A978BLWE-ND | PT8A978BLWE | PT8A978BLWE | PT8A978BLWE |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - PT8A978BLWE | 2V 5V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -10 to 40 C (14 to 104 F) | -10 C (14 F) | -10 to 40 C (14 to 104 F) | -10 to 40 C (14 to 104 F) | -10 to 40 C (14 to 104 F) |