DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A978BLW PT8A978BLW

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283471-PT8A978BLW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 2 V to 5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283471-PT8A978BLW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 2 V to 5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A978BLW - 283471-PT8A978BLW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A978BLW
283471-PT8A978BLW
PMIC - PMIC - Motor Drivers, Controllers - PT8A978BLW 283471-PT8A978BLW
Manufacturer: Diodes Incorporated Win Source Part Number: 283471-PT8A978BLW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 2 V to 5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 283471-PT8A978BLW
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 40°C (TA)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 2 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 283471-PT8A978BLW
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A978BLW
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data