IC MOTOR DRIVER 1.8V-5V 14SOIC Product overview: PT8A977BWE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A977BWE can be used for catalog matching and distributor lookup.
Motor Driver 14-SOIC
Manufacturer: Diodes Incorporated
Win Source Part Number: 792696-PT8A977BWE
Operating Temperature Range: -10°C ~ 40°C (TA)
Operating Supply Voltage: 1.8 V ~ 5 V
Function: Controller - Commutation, Direction Management
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 1.8V-5V 14SOIC
IC MOTOR DRIVER 1.8V-5V 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-PT8A977BWE | PT8A977BWE-ND | 792696-PT8A977BWE | PT8A977BWE | PT8A977BWE | PT8A977BWE |
| Product Name | 1.8V 5V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - PT8A977BWE | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -10 C (14 F) | -10 to 40 C (14 to 104 F) | -10 to 40 C (14 to 104 F) | -10 to 40 C (14 to 104 F) | -10 to 40 C (14 to 104 F) |