DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A977BW PT8A977BW

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283467-PT8A977BW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283467-PT8A977BW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A977BW - 283467-PT8A977BW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A977BW
283467-PT8A977BW
PMIC - PMIC - Motor Drivers, Controllers - PT8A977BW 283467-PT8A977BW
Manufacturer: Diodes Incorporated Win Source Part Number: 283467-PT8A977BW Categories: Integrated Circuits Status: Active Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 283467-PT8A977BW
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 40°C (TA)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Motor Driver IC - 744-PT8A977BW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Motor Driver IC
744-PT8A977BW
SOIC Motor Driver IC 744-PT8A977BW
IC CTLR HOME APPLIANCE SOIC-14 Product overview: PT8A977BW from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A977BW can be used for catalog matching and distributor lookup.

IC CTLR HOME APPLIANCE SOIC-14 Product overview: PT8A977BW from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOIC, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A977BW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 283467-PT8A977BW 744-PT8A977BW
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A977BW SOIC Motor Driver IC
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products