Manufacturer: Diodes Incorporated
Win Source Part Number: 283466-PT8A977BPE
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 40°C (TA)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 1.8V-5V Product overview: PT8A977BPE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A977BPE can be used for catalog matching and distributor lookup.
IC MOTOR DRIVER 1.8V-5V
IC MOTOR DRIVER 1.8V-5V
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | PT8A977BPE-ND | 283466-PT8A977BPE | 744-PT8A977BPE | PT8A977BPE | PT8A977BPE | PT8A977BPE |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - PT8A977BPE | 1.8V 5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "14-DIP (0.300"", 7.62mm)" |