DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A977BP PT8A977BP

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283465-PT8A977BP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 283465-PT8A977BP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A977BP - 283465-PT8A977BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A977BP
283465-PT8A977BP
PMIC - PMIC - Motor Drivers, Controllers - PT8A977BP 283465-PT8A977BP
Manufacturer: Diodes Incorporated Win Source Part Number: 283465-PT8A977BP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -10°C to 40°C (TA) Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 1.8 V to 5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 283465-PT8A977BP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 40°C (TA)
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 283465-PT8A977BP
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A977BP
Operating Temperature -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Position Controller - ACCURET+100QUAD - ETEL S.A.
Specs
Product Multi-Axis
Axes 4.0
Setup Computer
View Details
Specs
Features Other; Over current, over temperature, over/under voltage, I2T current foldback, brake signal, shunt control
Communication Expansion CAN, Expansion SPI
DC Input 12 to 56 volts
View Details