DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A973PE PT8A973PE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1010516-PT8A973PE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Alternative Parts (Cross-Reference): NJM3771FM2-TE3; IMC101TF064XUMA1; AN8235S; PT8A973PE; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1010516-PT8A973PE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Alternative Parts (Cross-Reference): NJM3771FM2-TE3; IMC101TF064XUMA1; AN8235S; PT8A973PE; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A973PE - 1010516-PT8A973PE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A973PE
1010516-PT8A973PE
PMIC - PMIC - Motor Drivers, Controllers - PT8A973PE 1010516-PT8A973PE
Manufacturer: Diodes Incorporated Win Source Part Number: 1010516-PT8A973PE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Purpose: Controller - Commutation, Direction Management Alternative Parts (Cross-Reference): NJM3771FM2-TE3; IMC101TF064XUMA1; AN8235S; PT8A973PE; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1010516-PT8A973PE
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Purpose: Controller - Commutation, Direction Management
Alternative Parts (Cross-Reference): NJM3771FM2-TE3; IMC101TF064XUMA1; AN8235S; PT8A973PE;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-PT8A973PE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-PT8A973PE
Motor Driver IC 744-PT8A973PE
Motor Controller 18-Pin PDIP Product overview: PT8A973PE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A973PE can be used for catalog matching and distributor lookup.

Motor Controller 18-Pin PDIP Product overview: PT8A973PE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A973PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - PT8A973PE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
PT8A973PE
Motor Drivers, Controllers PT8A973PE
Motor Driver 18-PDIP

Motor Driver 18-PDIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - PT8A973PE - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
PT8A973PE
PMIC - Motor Drivers, Controllers PT8A973PE
IC CTLR HOME APPLIANCE RC

IC CTLR HOME APPLIANCE RC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number 1010516-PT8A973PE 744-PT8A973PE PT8A973PE PT8A973PE
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A973PE Motor Driver IC Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data