DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - PT8A9701PE PT8A9701PE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 766407-PT8A9701PE Operating Temperature Range: 0°C ~ 70°C (TA) Operating Supply Voltage: 3 V ~ 12 V Function: Controller - Commutation, Direction Management Part Status: Obsolete(EOL) Family Name: PT8A9701PE Categories: Integrated Circuits (ICs) ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 766407-PT8A9701PE Operating Temperature Range: 0°C ~ 70°C (TA) Operating Supply Voltage: 3 V ~ 12 V Function: Controller - Commutation, Direction Management Part Status: Obsolete(EOL) Family Name: PT8A9701PE Categories: Integrated Circuits (ICs) ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - PT8A9701PE - 766407-PT8A9701PE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A9701PE
766407-PT8A9701PE
PMIC - PMIC - Motor Drivers, Controllers - PT8A9701PE 766407-PT8A9701PE
Manufacturer: Diodes Incorporated Win Source Part Number: 766407-PT8A9701PE Operating Temperature Range: 0°C ~ 70°C (TA) Operating Supply Voltage: 3 V ~ 12 V Function: Controller - Commutation, Direction Management Part Status: Obsolete(EOL) Family Name: PT8A9701PE Categories: Integrated Circuits (ICs) ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 766407-PT8A9701PE
Operating Temperature Range: 0°C ~ 70°C (TA)
Operating Supply Voltage: 3 V ~ 12 V
Function: Controller - Commutation, Direction Management
Part Status: Obsolete(EOL)
Family Name: PT8A9701PE
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - PT8A9701PE - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
PT8A9701PE
PMIC - Motor Drivers, Controllers PT8A9701PE
IC MOTOR DRIVER 3V-12V

IC MOTOR DRIVER 3V-12V

Supplier's Site Datasheet
Motor Drivers, Controllers - PT8A9701PE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
PT8A9701PE
Motor Drivers, Controllers PT8A9701PE
Motor Driver 16-PDIP

Motor Driver 16-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 766407-PT8A9701PE PT8A9701PE PT8A9701PE
Product Name PMIC - PMIC - Motor Drivers, Controllers - PT8A9701PE PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data