DIODES Incorporated Motor Driver IC PT8A6311PE

Description
IC CTLR HOME APPLIANCE RC / 3-Player Remote Controller Product overview: PT8A6311PE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A6311PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CTLR HOME APPLIANCE RC / 3-Player Remote Controller Product overview: PT8A6311PE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A6311PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver IC - 744-PT8A6311PE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-PT8A6311PE
Motor Driver IC 744-PT8A6311PE
IC CTLR HOME APPLIANCE RC / 3-Player Remote Controller Product overview: PT8A6311PE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A6311PE can be used for catalog matching and distributor lookup.

IC CTLR HOME APPLIANCE RC / 3-Player Remote Controller Product overview: PT8A6311PE from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-PT8A6311PE can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - PT8A6311PE - 792695-PT8A6311PE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - PT8A6311PE
792695-PT8A6311PE
PMIC - PMIC - Motor Drivers, Controllers - PT8A6311PE 792695-PT8A6311PE
Manufacturer: Diodes Incorporated Win Source Part Number: 792695-PT8A6311PE Operating Temperature Range: 0°C ~ 70°C (TA) Function: Controller - Commutation, Direction Management Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 792695-PT8A6311PE
Operating Temperature Range: 0°C ~ 70°C (TA)
Function: Controller - Commutation, Direction Management
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - PT8A6311PE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
PT8A6311PE
Motor Drivers, Controllers PT8A6311PE
Motor Driver 14-DIP

Motor Driver 14-DIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - PT8A6311PE - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
PT8A6311PE
PMIC - Motor Drivers, Controllers PT8A6311PE
IC CTLR HOME APPLIANCE RC

IC CTLR HOME APPLIANCE RC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 744-PT8A6311PE 792695-PT8A6311PE PT8A6311PE PT8A6311PE
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - PT8A6311PE Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data