DIODES Incorporated PMIC - Motor Drivers, Controllers PT8A6301PE

Description
IC MOTOR DRIVER 2V-5V
Description
IC MOTOR DRIVER 2V-5V
Datasheet
Datasheet Summary
Powered by GS/AI

The PT8A6301PE is a motor driver IC designed for use in remote control applications, specifically for controlling three RC cars in a time division multiple access (TDMA) mode. It operates with a power supply voltage range of 1.0V to 2.6V, making it suitable for low-power applications. The device features an on-chip oscillator that can be configured with an external ceramic crystal or RC circuit, and it provides a clock output of 125kHz. This IC includes internal pull-up resistors for functional input pins and requires minimal external components, simplifying the design process. The PT8A6301PE can distinguish signals from multiple transmitters, allowing for interlaced signal transmission and effective decoding of commands such as forward, backward, left, right, and two additional functions (F1 and F2). The pin configuration includes address pins for channel selection and various input/output pins for controlling the motor functions. Engineers looking for a compact and efficient solution for multi-channel remote control applications may find the PT8A6301PE to be a suitable choice.

Datasheet Summary
Powered by GS/AI

The PT8A6301PE is a motor driver IC designed for use in remote control applications, specifically for controlling three RC cars in a time division multiple access (TDMA) mode. It operates with a power supply voltage range of 1.0V to 2.6V, making it suitable for low-power applications. The device features an on-chip oscillator that can be configured with an external ceramic crystal or RC circuit, and it provides a clock output of 125kHz. This IC includes internal pull-up resistors for functional input pins and requires minimal external components, simplifying the design process. The PT8A6301PE can distinguish signals from multiple transmitters, allowing for interlaced signal transmission and effective decoding of commands such as forward, backward, left, right, and two additional functions (F1 and F2). The pin configuration includes address pins for channel selection and various input/output pins for controlling the motor functions. Engineers looking for a compact and efficient solution for multi-channel remote control applications may find the PT8A6301PE to be a suitable choice.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Motor Drivers, Controllers - PT8A6301PE - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
PT8A6301PE
PMIC - Motor Drivers, Controllers PT8A6301PE
IC MOTOR DRIVER 2V-5V

IC MOTOR DRIVER 2V-5V

Supplier's Site Datasheet
Motor Drivers, Controllers - PT8A6301PE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
PT8A6301PE
Motor Drivers, Controllers PT8A6301PE
Motor Driver 14-DIP

Motor Driver 14-DIP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Motor Controllers Motor Controllers
Product Number PT8A6301PE PT8A6301PE
Product Name PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

FRENIC-MEGA (G2) - FRN0146G2S-2GU - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Features Dynamic Braking (optional feature)
Configuration Panel Mount
Communication CANopen (optional feature); DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); DeviceNet, CC-Link, Digital I/O, Analog I/O, T-Link
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-R70A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details