DIODES Incorporated Integrated Circuits (ICs) - PMIC - Power Management - Specialized PT8A3516FPE

Description
Win Source Part Number: 1086278-PT8A3516FPE Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Smart Iron Controller Standard Package: 50 Current - Supply: 400µA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -10°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1086278-PT8A3516FPE Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Smart Iron Controller Standard Package: 50 Current - Supply: 400µA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -10°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1086278-PT8A3516FPE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1086278-PT8A3516FPE
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1086278-PT8A3516FPE
Win Source Part Number: 1086278-PT8A3516FPE Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: Smart Iron Controller Standard Package: 50 Current - Supply: 400µA Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: -10°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Product Status: Obsolete

Win Source Part Number: 1086278-PT8A3516FPE
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: Smart Iron Controller
Standard Package: 50
Current - Supply: 400µA
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -10°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Product Status: Obsolete

Buy Now
Power Management - Specialized - PT8A3516FPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PT8A3516FPE
Power Management - Specialized PT8A3516FPE
Smart Iron Controller PMIC 8-DIP

Smart Iron Controller PMIC 8-DIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1086278-PT8A3516FPE PT8A3516FPE
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913719 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details