DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PT8A3515APE PT8A3515APE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 792692-PT8A3515APE Operating Temperature Range: -10°C ~ 85°C Applications: Smart Iron Controller Operating Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA Alternative Parts (Cross-Reference): PT8A3515APEX; Introduction Date: September 17, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 792692-PT8A3515APE Operating Temperature Range: -10°C ~ 85°C Applications: Smart Iron Controller Operating Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA Alternative Parts (Cross-Reference): PT8A3515APEX; Introduction Date: September 17, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PT8A3515APE - 792692-PT8A3515APE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PT8A3515APE
792692-PT8A3515APE
PMIC - PMIC - Power Management - Specialized - PT8A3515APE 792692-PT8A3515APE
Manufacturer: Diodes Incorporated Win Source Part Number: 792692-PT8A3515APE Operating Temperature Range: -10°C ~ 85°C Applications: Smart Iron Controller Operating Supply Voltage: 4.5 V ~ 5.5 V Categories: Integrated Circuits (ICs) Operating Supply Current: 400μA Alternative Parts (Cross-Reference): PT8A3515APEX; Introduction Date: September 17, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 792692-PT8A3515APE
Operating Temperature Range: -10°C ~ 85°C
Applications: Smart Iron Controller
Operating Supply Voltage: 4.5 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 400μA
Alternative Parts (Cross-Reference): PT8A3515APEX;
Introduction Date: September 17, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - PT8A3515APE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PT8A3515APE
Power Management - Specialized PT8A3515APE
Smart Iron Controller PMIC 8-DIP

Smart Iron Controller PMIC 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 792692-PT8A3515APE PT8A3515APE
Product Name PMIC - PMIC - Power Management - Specialized - PT8A3515APE Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIAQDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431BQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details