DIODES Incorporated PMIC - PMIC - Power Management - Specialized - PT8A3514CWEX PT8A3514CWEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805699-PT8A3514CWEX Packaging: Reel Mounting Style: SMD Applications: Smart Iron Controller Current - Supply: 400μA Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -10°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805699-PT8A3514CWEX Packaging: Reel Mounting Style: SMD Applications: Smart Iron Controller Current - Supply: 400μA Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -10°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PT8A3514CWEX - 805699-PT8A3514CWEX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PT8A3514CWEX
805699-PT8A3514CWEX
PMIC - PMIC - Power Management - Specialized - PT8A3514CWEX 805699-PT8A3514CWEX
Manufacturer: Diodes Incorporated Win Source Part Number: 805699-PT8A3514CWEX Packaging: Reel Mounting Style: SMD Applications: Smart Iron Controller Current - Supply: 400μA Part Status: Obsolete (End Of Life) Supplier Device Package: 8-SOIC Temperature Range - Operating: -10°C ~ 85°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 805699-PT8A3514CWEX
Packaging: Reel
Mounting Style: SMD
Applications: Smart Iron Controller
Current - Supply: 400μA
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -10°C ~ 85°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Power Management - Specialized - PT8A3514CWEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PT8A3514CWEX
Power Management - Specialized PT8A3514CWEX
Smart Iron Controller PMIC 8-SOIC

Smart Iron Controller PMIC 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805699-PT8A3514CWEX PT8A3514CWEX
Product Name PMIC - PMIC - Power Management - Specialized - PT8A3514CWEX Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 5455512 - RS Components, Ltd.
Specs
Type To-92
Pins 3
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details