DIODES Incorporated Power Management - Specialized PT8A3304LPEX

Description
Heating Controller PMIC 8-DIP
Description
Heating Controller PMIC 8-DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The PT8A3304LPEX is a specialized ceramic heating controller designed for efficient temperature management in heating applications. It features a high watt density alumina heater capability and can directly drive SCRs while detecting heater temperature without the need for an additional temperature sensor. The device operates on dual voltage inputs of 120VAC and 240VAC and includes an internal 5V zener for voltage regulation. This controller supports various function settings through one or two key options, and it includes an LED driver output for status indication. A built-in timer automatically powers off the device after a specified duration, enhancing safety and energy efficiency. The operational temperature range is from -20¬8C to +85¬8C, with a supply voltage requirement of 4.0V to 5.5V. The PT8A3304LPEX is available in both DIP-8 and SOIC-8 packages, making it suitable for a variety of circuit designs.

Datasheet Summary
Powered by GS/AI

The PT8A3304LPEX is a specialized ceramic heating controller designed for efficient temperature management in heating applications. It features a high watt density alumina heater capability and can directly drive SCRs while detecting heater temperature without the need for an additional temperature sensor. The device operates on dual voltage inputs of 120VAC and 240VAC and includes an internal 5V zener for voltage regulation. This controller supports various function settings through one or two key options, and it includes an LED driver output for status indication. A built-in timer automatically powers off the device after a specified duration, enhancing safety and energy efficiency. The operational temperature range is from -20¬8C to +85¬8C, with a supply voltage requirement of 4.0V to 5.5V. The PT8A3304LPEX is available in both DIP-8 and SOIC-8 packages, making it suitable for a variety of circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - PT8A3304LPEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PT8A3304LPEX
Power Management - Specialized PT8A3304LPEX
Heating Controller PMIC 8-DIP

Heating Controller PMIC 8-DIP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number PT8A3304LPEX
Product Name Power Management - Specialized
Type DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage Supervisors - 1901673 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers