DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2767FWEX PT8A2767FWEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 813844-PT8A2767FWEX Packaging: Reel Mounting Style: Surface Mount Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 1.65V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 5A Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 813844-PT8A2767FWEX Packaging: Reel Mounting Style: Surface Mount Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 1.65V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 5A Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2767FWEX
PT8A2767FWEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2767FWEX PT8A2767FWEX
Manufacturer: Diodes Incorporated Win Source Part Number: 813844-PT8A2767FWEX Packaging: Reel Mounting Style: Surface Mount Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Voltage - Load: 1.65V ~ 5.5V Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 8-SOIC Current - Output (Maximum): 5A Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Diodes Incorporated
Win Source Part Number: 813844-PT8A2767FWEX
Packaging: Reel
Mounting Style: Surface Mount
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Voltage - Load: 1.65V ~ 5.5V
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 5A
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - PT8A2767FWEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PT8A2767FWEX
PMIC - Power Distribution Switches, Load Drivers PT8A2767FWEX
IC PWR SWITCH 1:1 8SOIC

IC PWR SWITCH 1:1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PT8A2767FWEX PT8A2767FWEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2767FWEX PMIC - Power Distribution Switches, Load Drivers
Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details