DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2766JTAEX PT8A2766JTAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890402-PT8A2766JTAEX Operating Temperature Range: 0°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: PT8A2766 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 890402-PT8A2766JTAEX Operating Temperature Range: 0°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: PT8A2766 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2766JTAEX
PT8A2766JTAEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2766JTAEX PT8A2766JTAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 890402-PT8A2766JTAEX Operating Temperature Range: 0°C ~ 85°C (TA) Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: PT8A2766 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 Estimated Pruduction Lead Time: 50 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 890402-PT8A2766JTAEX
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: PT8A2766
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 50 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - PT8A2766JTAEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PT8A2766JTAEX
PMIC - Power Distribution Switches, Load Drivers PT8A2766JTAEX
IC PWR DRIVER 1:1 SOT23-5

IC PWR DRIVER 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PT8A2766JTAEX PT8A2766JTAEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2766JTAEX PMIC - Power Distribution Switches, Load Drivers
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Block - 10712905 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Current 175.0 amps
View Details
Power Distribution Units - 2703425 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details