DIODES Incorporated PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2766ITAEX PT8A2766ITAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 719970-PT8A2766ITAEX Packaging: Tape and Reel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 5A Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 1.6V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 719970-PT8A2766ITAEX Packaging: Tape and Reel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 5A Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 1.6V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2766ITAEX
PT8A2766ITAEX
PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2766ITAEX PT8A2766ITAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 719970-PT8A2766ITAEX Packaging: Tape and Reel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 5A Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Load Voltage (V): 1.6V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 719970-PT8A2766ITAEX
Packaging: Tape and Reel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 5A
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.6V ~ 5.5V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - PT8A2766ITAEX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
PT8A2766ITAEX
PMIC - Power Distribution Switches, Load Drivers PT8A2766ITAEX
IC PWR SWITCH 1:1 SOT23-5

IC PWR SWITCH 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number PT8A2766ITAEX PT8A2766ITAEX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - PT8A2766ITAEX PMIC - Power Distribution Switches, Load Drivers
Operating Temperature 32 to 185 F (0 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 6520415 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type f - german schuko
View Details