DIODES Incorporated 8.576KHZ SOT23 Clock and Timing IC PT8A2516TAEX

Description
IC OSC TIMER 8.576KHZ SOT23-5 Product overview: PT8A2516TAEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.576KHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8.576KHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PT8A2516TAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC TIMER 8.576KHZ SOT23-5 Product overview: PT8A2516TAEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.576KHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8.576KHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PT8A2516TAEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.576KHZ SOT23 Clock and Timing IC
689-PT8A2516TAEX
8.576KHZ SOT23 Clock and Timing IC 689-PT8A2516TAEX
IC OSC TIMER 8.576KHZ SOT23-5 Product overview: PT8A2516TAEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.576KHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8.576KHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PT8A2516TAEX can be used for catalog matching and distributor lookup.

IC OSC TIMER 8.576KHZ SOT23-5 Product overview: PT8A2516TAEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.576KHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8.576KHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PT8A2516TAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT8A2516TAEX
802381-PT8A2516TAEX
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT8A2516TAEX 802381-PT8A2516TAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 802381-PT8A2516TAEX Packaging: Reel Type: Timer Mounting Style: Surface Mount Frequency: 7.808kHz ~ 8.576kHz Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SC-74A, SOT-753 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.5V ~ 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802381-PT8A2516TAEX
Packaging: Reel
Type: Timer
Mounting Style: Surface Mount
Frequency: 7.808kHz ~ 8.576kHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.5V ~ 5.5V

Buy Now
Programmable Timers and Oscillators - PT8A2516TAEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
PT8A2516TAEXDITR-ND
Programmable Timers and Oscillators PT8A2516TAEXDITR-ND
Timer IC 7.808kHz ~ 8.576kHz SOT-23-5

Timer IC 7.808kHz ~ 8.576kHz SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 689-PT8A2516TAEX 802381-PT8A2516TAEX PT8A2516TAEXDITR-ND
Product Name 8.576KHZ SOT23 Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT8A2516TAEX Programmable Timers and Oscillators
Package Type Tape & Reel (TR) Surface Mount Surface Mount; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8564-C3-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
 - MD82C284-10/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
4 suppliers
NE555 Single Precision Timer - NE555PSR - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details