DIODES Incorporated Programmable Timers and Oscillators PT8A2515TAEX

Description
Timer IC 7.808kHz ~ 8.576kHz SOT-23-5
Request a Quote Datasheet
Description
Timer IC 7.808kHz ~ 8.576kHz SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - PT8A2515TAEX-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
PT8A2515TAEX-ND
Programmable Timers and Oscillators PT8A2515TAEX-ND
Timer IC 7.808kHz ~ 8.576kHz SOT-23-5

Timer IC 7.808kHz ~ 8.576kHz SOT-23-5

Buy Now Datasheet
Singapore, Singapore
8.576KHZ SOT23 Clock and Timing IC
689-PT8A2515TAEX
8.576KHZ SOT23 Clock and Timing IC 689-PT8A2515TAEX
IC OSC TIMER 8.576KHZ SOT23-5 Product overview: PT8A2515TAEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.576KHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8.576KHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PT8A2515TAEX can be used for catalog matching and distributor lookup.

IC OSC TIMER 8.576KHZ SOT23-5 Product overview: PT8A2515TAEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.576KHZ, SOT23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 8.576KHZ, SOT23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PT8A2515TAEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT8A2515TAEX - 931042-PT8A2515TAEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT8A2515TAEX
931042-PT8A2515TAEX
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT8A2515TAEX 931042-PT8A2515TAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 931042-PT8A2515TAEX Operating Temperature Range: 0°C ~ 85°C (TA) Features: Timer IC 7.808kHz ~ 8.576kHz SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: PT8A2515 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 931042-PT8A2515TAEX
Operating Temperature Range: 0°C ~ 85°C (TA)
Features: Timer IC 7.808kHz ~ 8.576kHz SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: PT8A2515
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number PT8A2515TAEX-ND 689-PT8A2515TAEX 931042-PT8A2515TAEX
Product Name Programmable Timers and Oscillators 8.576KHZ SOT23 Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT8A2515TAEX
Package Type Surface Mount; SC-74A, SOT-753 Tape & Reel (TR) Surface Mount; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details
 - MC6840CFN-G - Rochester Electronics
Specs
Features / Standards RoHS
View Details
3 suppliers
Phase-locked loop with VCO - 74HC4046APW,118 - Nexperia B.V.
Specs
Package Type SOT403-1 SOT403-1
Supply Voltage 7 volts
Features / Standards RoHS
View Details
6 suppliers
NA555 Precision Timers - NA555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers