Manufacturer: Diodes Incorporated
Win Source Part Number: 890398-PT8A2514APE
Features: Toaster Timer Controller 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: PT8A2514
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC TOASTER TIMER CONTROLLER 8DIP
Toaster Timer Controller 8-DIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 890398-PT8A2514APE | PT8A2514APE | PT8A2514APE |
| Product Name | Specialized ICs - PT8A2514APE | Specialized ICs | Specialized ICs |