The PT8A2511BPE is a CMOS LSI chip designed specifically for toaster applications. It features defrost and reheat modes, providing versatility in heating functions. The operating voltage range is from 3.5V to 5.5V, making it suitable for various power supply configurations. The device is available in both DIP-8 and SOIC-8 packages, facilitating easy integration into different designs. Key functionalities include inputs for activating the defrost and reheat modes via negative pulses, along with corresponding output indicators. The chip also includes a relay drive output that is high active, and an oscillator with a frequency of 1024Hz, which can be configured with external components. The PT8A2511BPE is designed to operate within a temperature range of 0°C to 85°C and has a maximum power dissipation of 500mW. This product is a low-cost solution for toaster control, requiring few external components, which may be advantageous for engineers looking to simplify their designs.
IC TOASTER TIMER CONTROLLER 8DIP
Toaster Timer Controller 8-DIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | PT8A2511BPE | PT8A2511BPE |
| Product Name | Specialized ICs | Specialized ICs |