DIODES Incorporated Programmable Timers and Oscillators PT7V4027WEX

Description
VCXO IC 27MHz 8-SOIC
Request a Quote Datasheet
Description
VCXO IC 27MHz 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - PT7V4027WEXTR-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
PT7V4027WEXTR-ND
Programmable Timers and Oscillators PT7V4027WEXTR-ND
VCXO IC 27MHz 8-SOIC

VCXO IC 27MHz 8-SOIC

Buy Now Datasheet
Singapore, Singapore
27MHZ SOIC Clock and Timing IC
689-PT7V4027WEX
27MHZ SOIC Clock and Timing IC 689-PT7V4027WEX
IC OSC VCXO 27MHZ 8-SOIC Product overview: PT7V4027WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHZ, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PT7V4027WEX can be used for catalog matching and distributor lookup.

IC OSC VCXO 27MHZ 8-SOIC Product overview: PT7V4027WEX from Diodes Incorporated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHZ, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PT7V4027WEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT7V4027WEX - 026929-PT7V4027WEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT7V4027WEX
026929-PT7V4027WEX
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT7V4027WEX 026929-PT7V4027WEX
Manufacturer: Diodes Incorporated Win Source Part Number: 026929-PT7V4027WEX Packaging: Reel - TR Type: VCXO Mounting: Surface Mount Frequency: 27MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3.153 V to 5.25 V Operating Supply Current: 8mA Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 026929-PT7V4027WEX
Packaging: Reel - TR
Type: VCXO
Mounting: Surface Mount
Frequency: 27MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3.153 V to 5.25 V
Operating Supply Current: 8mA
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number PT7V4027WEXTR-ND 689-PT7V4027WEX 026929-PT7V4027WEX
Product Name Programmable Timers and Oscillators 27MHZ SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PT7V4027WEX
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) Surface Mount; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - P8253-5 - Rochester Electronics
Specs
Package Type DIP; PDIP
View Details
2 suppliers
Timer Circuits - 8234043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1.1 to 5.5 volts
View Details